Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776663-IDTCV141PAG8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1-8 DIFF 48-TSSOP Product overview: IDTCV141PAG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV141PAG8 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776663-IDTCV141PAG8 | 763-IDTCV141PAG8 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - IDTCV141PAG8 | TSSOP Clock and Timing IC |
| Device Type | Clock Generator |