IC FLEXPC CLK PROGR P4 56-TSSOP Product overview: IDTCV126PAG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV126PAG8 can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 731349-IDTCV126PAG8
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: IDTCV126
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-IDTCV126PAG8 | 731349-IDTCV126PAG8 |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - IDTCV126PAG8 |
| Bus Interface | Clock | Clock |
| Package Type | Tape and Reel | Surface Mount |
| Frequency | 400 MHz | 400 MHz |