IC FLEXPC CLK PROGR P4 56-SSOP Product overview: IDTCV123PV from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV123PV can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130761-IDTCV123PV
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: SATA CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-IDTCV123PV | 130761-IDTCV123PV |
| Product Name | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - IDTCV123PV |
| Bus Interface | Clock | Clock |
| Package Type | Tube/Rail | Surface Mount; 56-SSOP |
| Frequency | 400 MHz | 400 MHz |