IC FLEXPC CLK PROGR P4 56-TSSOP Product overview: IDTCV115-2PV8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV115-2PV8 can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776662-IDTCV115-2PV8
Series: FlexPC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, SATA CPU
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-IDTCV115-2PV8 | 776662-IDTCV115-2PV8 |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - IDTCV115-2PV8 |
| Bus Interface | Clock | Clock |
| Package Type | Reel package | Surface Mount |
| Frequency | 400 MHz | 400 MHz |