Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDTCV110NPVG IDTCV110NPVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771933-IDTCV110NPVG Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, SATA CPU Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771933-IDTCV110NPVG Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, SATA CPU Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - IDTCV110NPVG - 771933-IDTCV110NPVG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDTCV110NPVG
771933-IDTCV110NPVG
Clock/Timing - Clock/Timing - Application Specific - IDTCV110NPVG 771933-IDTCV110NPVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771933-IDTCV110NPVG Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, SATA CPU Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771933-IDTCV110NPVG
Series: FlexPC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, SATA CPU
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 771933-IDTCV110NPVG
Product Name Clock/Timing - Clock/Timing - Application Specific - IDTCV110NPVG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers