Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDT82V3001APVG8 IDT82V3001APVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085321-IDT82V3001APV G8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Main Purpose: Stratum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 32.768MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085321-IDT82V3001APV G8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Main Purpose: Stratum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 32.768MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - IDT82V3001APVG8 - 085321-IDT82V3001APVG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDT82V3001APVG8
085321-IDT82V3001APVG8
Clock/Timing - Clock/Timing - Application Specific - IDT82V3001APVG8 085321-IDT82V3001APVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085321-IDT82V3001APV G8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Main Purpose: Stratum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 32.768MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 085321-IDT82V3001APVG8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Main Purpose: Stratum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 32.768MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Clock and Timing IC - 763-IDT82V3001APVG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-IDT82V3001APVG8
SSOP Clock and Timing IC 763-IDT82V3001APVG8
IC PLL WAN W/SGL REF INP 56-SSOP Product overview: IDT82V3001APVG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT82V3001APVG8 can be used for catalog matching and distributor lookup.

IC PLL WAN W/SGL REF INP 56-SSOP Product overview: IDT82V3001APVG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT82V3001APVG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 085321-IDT82V3001APVG8 763-IDT82V3001APVG8
Product Name Clock/Timing - Clock/Timing - Application Specific - IDT82V3001APVG8 SSOP Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 56-SSOP Reel - TR
Unlock Full Specs
to access all available technical data