Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RV4700-175GH IDT79RV4700-175GH

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776653-IDT79RV4700-1 75GH Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 175MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Package: 179-PGA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 179-PGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776653-IDT79RV4700-1 75GH Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 175MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Package: 179-PGA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 179-PGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RV4700-175GH - 776653-IDT79RV4700-175GH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4700-175GH
776653-IDT79RV4700-175GH
Embedded - Embedded - Microprocessors - IDT79RV4700-175GH 776653-IDT79RV4700-175GH
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776653-IDT79RV4700-1 75GH Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 175MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Package: 179-PGA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 179-PGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776653-IDT79RV4700-175GH
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 175MHz
Co-Processors/DSP: System Control; CP0
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 179-PGA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-PGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 776653-IDT79RV4700-175GH
Product Name Embedded - Embedded - Microprocessors - IDT79RV4700-175GH
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FR80486GXSF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details