Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132558-IDT79RV4640-2
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 128-PQFP (28x28)
Speed(Frequency): 200MHz
Security Package / Case: 128-BQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 132558-IDT79RV4640-200DU |
| Product Name | Embedded - Embedded - Microprocessors - IDT79RV4640-200DU |
| Data Bus | 64-Bit |