Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RV4640-180DU IDT79RV4640-180DU

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766216-IDT79RV4640-1 80DU Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 180MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 128-BQFP Part Status: Obsolete(EOL) Family Name: 79RV4640 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-PQFP (28x28) Alternative Parts (Cross-Reference): 79RV4640-180-DU8; 79RV4640-180DUG; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766216-IDT79RV4640-1 80DU Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 180MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 128-BQFP Part Status: Obsolete(EOL) Family Name: 79RV4640 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-PQFP (28x28) Alternative Parts (Cross-Reference): 79RV4640-180-DU8; 79RV4640-180DUG; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RV4640-180DU - 766216-IDT79RV4640-180DU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4640-180DU
766216-IDT79RV4640-180DU
Embedded - Embedded - Microprocessors - IDT79RV4640-180DU 766216-IDT79RV4640-180DU
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766216-IDT79RV4640-1 80DU Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 180MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 128-BQFP Part Status: Obsolete(EOL) Family Name: 79RV4640 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-PQFP (28x28) Alternative Parts (Cross-Reference): 79RV4640-180-DU8; 79RV4640-180DUG; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766216-IDT79RV4640-180DU
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 180MHz
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 128-BQFP
Part Status: Obsolete(EOL)
Family Name: 79RV4640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-PQFP (28x28)
Alternative Parts (Cross-Reference): 79RV4640-180-DU8; 79RV4640-180DUG;
Introduction Date: July 31, 1995
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 766216-IDT79RV4640-180DU
Product Name Embedded - Embedded - Microprocessors - IDT79RV4640-180DU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3354WITSD - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
3 suppliers
Embedded - Microprocessors - AT91SAM9XE128-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details