Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RV4640-133DU IDT79RV4640-133DU

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130923-IDT79RV4640-1 33DU Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Family Name: 79RV4640 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 128-BQFP Alternative Parts (Cross-Reference): 79RV4640-133-DUI8; 79RV4640-133DUGI; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130923-IDT79RV4640-1 33DU Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Family Name: 79RV4640 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 128-BQFP Alternative Parts (Cross-Reference): 79RV4640-133-DUI8; 79RV4640-133DUGI; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RV4640-133DU - 130923-IDT79RV4640-133DU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4640-133DU
130923-IDT79RV4640-133DU
Embedded - Embedded - Microprocessors - IDT79RV4640-133DU 130923-IDT79RV4640-133DU
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130923-IDT79RV4640-1 33DU Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Family Name: 79RV4640 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 128-BQFP Alternative Parts (Cross-Reference): 79RV4640-133-DUI8; 79RV4640-133DUGI; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130923-IDT79RV4640-133DU
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Family Name: 79RV4640
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 128-PQFP (28x28)
Speed(Frequency): 133MHz
Security Package / Case: 128-BQFP
Alternative Parts (Cross-Reference): 79RV4640-133-DUI8; 79RV4640-133DUGI;
Introduction Date: July 31, 1995
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 130923-IDT79RV4640-133DU
Product Name Embedded - Embedded - Microprocessors - IDT79RV4640-133DU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM3894ACYG120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 2000E (2M Cache, 2.20 GHz) - 2000E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2200 MHz
View Details