Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RC32V334-150BBG IDT79RC32V334-150BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129089-IDT79RC32V334 -150BBG Packaging: Tray Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-PBGA (17x17) Speed(Frequency): 150MHz Security Package / Case: 256-BBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129089-IDT79RC32V334 -150BBG Packaging: Tray Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-PBGA (17x17) Speed(Frequency): 150MHz Security Package / Case: 256-BBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RC32V334-150BBG - 129089-IDT79RC32V334-150BBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32V334-150BBG
129089-IDT79RC32V334-150BBG
Embedded - Embedded - Microprocessors - IDT79RC32V334-150BBG 129089-IDT79RC32V334-150BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129089-IDT79RC32V334 -150BBG Packaging: Tray Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-PBGA (17x17) Speed(Frequency): 150MHz Security Package / Case: 256-BBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 129089-IDT79RC32V334-150BBG
Packaging: Tray
Core Processor: MIPS-II
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: PCI, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-PBGA (17x17)
Speed(Frequency): 150MHz
Security Package / Case: 256-BBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 129089-IDT79RC32V334-150BBG
Product Name Embedded - Embedded - Microprocessors - IDT79RC32V334-150BBG
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded - Microprocessors - A80860XP-50 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details