Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RC32V334-150BB IDT79RC32V334-150BB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766215-IDT79RC32V334 -150BB Series: Interprise Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 150MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 256-BBGA Additional Interfaces: PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: 79RC32334 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): STPCC0166BTC3; STPCC0180BTC3; GC80960RS100 SL3ZJ; Introduction Date: December 01, 1998 ECCN: 3A991 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766215-IDT79RC32V334 -150BB Series: Interprise Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 150MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 256-BBGA Additional Interfaces: PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: 79RC32334 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): STPCC0166BTC3; STPCC0180BTC3; GC80960RS100 SL3ZJ; Introduction Date: December 01, 1998 ECCN: 3A991 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RC32V334-150BB - 766215-IDT79RC32V334-150BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32V334-150BB
766215-IDT79RC32V334-150BB
Embedded - Embedded - Microprocessors - IDT79RC32V334-150BB 766215-IDT79RC32V334-150BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766215-IDT79RC32V334 -150BB Series: Interprise Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 150MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 256-BBGA Additional Interfaces: PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: 79RC32334 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): STPCC0166BTC3; STPCC0180BTC3; GC80960RS100 SL3ZJ; Introduction Date: December 01, 1998 ECCN: 3A991 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766215-IDT79RC32V334-150BB
Series: Interprise
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MIPS-II
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 150MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 256-BBGA
Additional Interfaces: PCI, SPI, UART
Part Status: Obsolete(EOL)
Family Name: 79RC32334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (17x17)
Alternative Parts (Cross-Reference): STPCC0166BTC3; STPCC0180BTC3; GC80960RS100 SL3ZJ;
Introduction Date: December 01, 1998
ECCN: 3A991
Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 766215-IDT79RC32V334-150BB
Product Name Embedded - Embedded - Microprocessors - IDT79RC32V334-150BB
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA712BEGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AT91SAM9263B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details