Integrated Device Technology 400MHZ Embedded Microprocessor MPU IDT79RC32H434-400BCG

Description
IC MPU INTERPRISE 400MHZ 256BGA Product overview: IDT79RC32H434-400BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32H434-40 0BCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU INTERPRISE 400MHZ 256BGA Product overview: IDT79RC32H434-400BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32H434-40 0BCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-IDT79RC32H434-400BCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-IDT79RC32H434-400BCG
400MHZ Embedded Microprocessor MPU 694-IDT79RC32H434-400BCG
IC MPU INTERPRISE 400MHZ 256BGA Product overview: IDT79RC32H434-400BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32H434-40 0BCG can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 400MHZ 256BGA Product overview: IDT79RC32H434-400BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32H434-400BCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - IDT79RC32H434-400BCG - 068714-IDT79RC32H434-400BCG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32H434-400BCG
068714-IDT79RC32H434-400BCG
Embedded - Embedded - Microprocessors - IDT79RC32H434-400BCG 068714-IDT79RC32H434-400BCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068714-IDT79RC32H434 -400BCG Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-CABGA (17x17) Speed(Frequency): 400MHz Security Package / Case: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068714-IDT79RC32H434-400BCG
Packaging: Tray
Core Processor: MIPS32
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, PCI, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-CABGA (17x17)
Speed(Frequency): 400MHz
Security Package / Case: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC32H434-400BCG 068714-IDT79RC32H434-400BCG
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC32H434-400BCG
Package Type Other; Tray Other; 256-CABGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details