Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79R3041-33J IDT79R3041-33J

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776649-IDT79R3041-33 J Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.21x29.21) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776649-IDT79R3041-33 J Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.21x29.21) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79R3041-33J - 776649-IDT79R3041-33J - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79R3041-33J
776649-IDT79R3041-33J
Embedded - Embedded - Microprocessors - IDT79R3041-33J 776649-IDT79R3041-33J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776649-IDT79R3041-33 J Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.21x29.21) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776649-IDT79R3041-33J
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 84-LCC (J-Lead)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.21x29.21)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 776649-IDT79R3041-33J
Product Name Embedded - Embedded - Microprocessors - IDT79R3041-33J
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP2022 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3703 Sitara Processor - AM3703CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details