Integrated Device Technology 26BIT TSSOP Logic IC IDT74SSTVN16859PAG8

Description
IC BUFFER 13-26BIT SSTL 64-TSSOP Product overview: IDT74SSTVN16859PAG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTVN16859P AG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER 13-26BIT SSTL 64-TSSOP Product overview: IDT74SSTVN16859PAG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTVN16859P AG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26BIT TSSOP Logic IC - 703-IDT74SSTVN16859PAG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT TSSOP Logic IC
703-IDT74SSTVN16859PAG8
26BIT TSSOP Logic IC 703-IDT74SSTVN16859PAG8
IC BUFFER 13-26BIT SSTL 64-TSSOP Product overview: IDT74SSTVN16859PAG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTVN16859P AG8 can be used for catalog matching and distributor lookup.

IC BUFFER 13-26BIT SSTL 64-TSSOP Product overview: IDT74SSTVN16859PAG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTVN16859PAG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - IDT74SSTVN16859PAG8 - 1009785-IDT74SSTVN16859PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - IDT74SSTVN16859PAG8
1009785-IDT74SSTVN16859PAG8
Logic - Logic - Specialty Logic - IDT74SSTVN16859PAG8 1009785-IDT74SSTVN16859PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1009785-IDT74SSTVN16 859PAG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1009785-IDT74SSTVN16859PAG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-IDT74SSTVN16859PAG8 1009785-IDT74SSTVN16859PAG8
Product Name 26BIT TSSOP Logic IC Logic - Logic - Specialty Logic - IDT74SSTVN16859PAG8
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHC02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
10 suppliers
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details