Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 125001-IDT74SSTVN168
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC BUFFER 13-26BIT SSTL 56VFQFPN Product overview: IDT74SSTVN16859NLG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTVN16859N
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 125001-IDT74SSTVN16859NLG | 703-IDT74SSTVN16859NLG |
| Product Name | Logic - Logic - Specialty Logic - IDT74SSTVN16859NLG | 26BIT Logic IC |
| Gate Type | Registered Buffer with SSTL_2 Compatible I/O for DDR | Buffer/Driver |