Integrated Device Technology 28BIT Logic IC IDT74SSTUBH32868ABKG

Description
IC BUFFER 28BIT CONF DDR2 176BGA Product overview: IDT74SSTUBH32868ABKG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTUBH32868 ABKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER 28BIT CONF DDR2 176BGA Product overview: IDT74SSTUBH32868ABKG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTUBH32868 ABKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC BUFFER 28BIT CONF DDR2 176BGA Product overview: IDT74SSTUBH32868ABKG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTUBH32868 ABKG can be used for catalog matching and distributor lookup.

IC BUFFER 28BIT CONF DDR2 176BGA Product overview: IDT74SSTUBH32868ABKG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTUBH32868ABKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - IDT74SSTUBH32868ABKG - 723947-IDT74SSTUBH32868ABKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - IDT74SSTUBH32868ABKG
723947-IDT74SSTUBH32868ABKG
Logic - Logic - Specialty Logic - IDT74SSTUBH32868ABKG 723947-IDT74SSTUBH32868ABKG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723947-IDT74SSTUBH32 868ABKG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 176-TFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Part Status: Obsolete(EOL) Resolution: 28 Family Name: 74SSTUBH32868 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 176-CABGA (6x15) Alternative Parts (Cross-Reference): 74SSTUB32868AZRHR; 74SSTUB32868ZRH; 74SSTUB32868ZRHR; Introduction Date: May 15, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723947-IDT74SSTUBH32868ABKG
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 176-TFBGA
Mounting: SMD
Supply Voltage: 1.7 V ~ 1.9 V
Part Status: Obsolete(EOL)
Resolution: 28
Family Name: 74SSTUBH32868
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 176-CABGA (6x15)
Alternative Parts (Cross-Reference): 74SSTUB32868AZRHR; 74SSTUB32868ZRH; 74SSTUB32868ZRHR;
Introduction Date: May 15, 2006
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-IDT74SSTUBH32868ABKG 723947-IDT74SSTUBH32868ABKG
Product Name 28BIT Logic IC Logic - Logic - Specialty Logic - IDT74SSTUBH32868ABKG
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74ABT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details