Integrated Device Technology Logic - Logic - Specialty Logic - IDT74SSTUBF32866BBFG8 IDT74SSTUBF32866BBFG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205105-IDT74SSTUBF32 866BBFG8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205105-IDT74SSTUBF32 866BBFG8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - IDT74SSTUBF32866BBFG8 - 205105-IDT74SSTUBF32866BBFG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - IDT74SSTUBF32866BBFG8
205105-IDT74SSTUBF32866BBFG8
Logic - Logic - Specialty Logic - IDT74SSTUBF32866BBFG8 205105-IDT74SSTUBF32866BBFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205105-IDT74SSTUBF32 866BBFG8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205105-IDT74SSTUBF32866BBFG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUFFER 25BIT CONF DDR2 96BGA Product overview: IDT74SSTUBF32866BBFG 8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTUBF32866 BBFG8 can be used for catalog matching and distributor lookup.

IC BUFFER 25BIT CONF DDR2 96BGA Product overview: IDT74SSTUBF32866BBFG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTUBF32866BBFG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 205105-IDT74SSTUBF32866BBFG8 703-IDT74SSTUBF32866BBFG8
Product Name Logic - Logic - Specialty Logic - IDT74SSTUBF32866BBFG8 25BIT Logic IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 1727-74AHCT14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Logic - Logic - Gates and Inverters - 54H11DM - 907397-54H11DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
4 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers