Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765977-IDT74SSTU3286
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 96-LFBGA
Mounting: SMD
Supply Voltage: 1.7 V ~ 1.9 V
Part Status: Obsolete(EOL)
Resolution: 25, 14
Family Name: 74SSTU32864
Categories: Integrated Circuits (ICs)
Manufacturer Package: 96-CABGA (13.5x5.5)
Alternative Parts (Cross-Reference): PI74SSTUA32864NBEX; PI74SSTUA32864NBE; PI74SSTUA32864NB;
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC BUFFER 1:1/1:2 96-LFBGA Product overview: IDT74SSTU32864DBFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTU32864DB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 765977-IDT74SSTU32864DBFG | 703-IDT74SSTU32864DBFG |
| Product Name | Logic - Logic - Specialty Logic - IDT74SSTU32864DBFG | Logic IC |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |