Integrated Device Technology Logic IC IDT74SSTU32864ABFG

Description
IC BUFFER 1:1/1:2 96-LFBGA Product overview: IDT74SSTU32864ABFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTU32864AB FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER 1:1/1:2 96-LFBGA Product overview: IDT74SSTU32864ABFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTU32864AB FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC BUFFER 1:1/1:2 96-LFBGA Product overview: IDT74SSTU32864ABFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTU32864AB FG can be used for catalog matching and distributor lookup.

IC BUFFER 1:1/1:2 96-LFBGA Product overview: IDT74SSTU32864ABFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-IDT74SSTU32864ABFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - IDT74SSTU32864ABFG - 114227-IDT74SSTU32864ABFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - IDT74SSTU32864ABFG
114227-IDT74SSTU32864ABFG
Logic - Logic - Specialty Logic - IDT74SSTU32864ABFG 114227-IDT74SSTU32864ABFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114227-IDT74SSTU3286 4ABFG Packaging: Tray Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 114227-IDT74SSTU32864ABFG
Packaging: Tray
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-IDT74SSTU32864ABFG 114227-IDT74SSTU32864ABFG
Product Name Logic IC Logic - Logic - Specialty Logic - IDT74SSTU32864ABFG
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
 - 54F21/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers