Integrated Device Technology Logic - Logic - Flip Flops - IDT74FCT821BTQ IDT74FCT821BTQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55469-IDT74FCT821BTQ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55469-IDT74FCT821BTQ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT821BTQ
55469-IDT74FCT821BTQ
Logic - Logic - Flip Flops - IDT74FCT821BTQ 55469-IDT74FCT821BTQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55469-IDT74FCT821BTQ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 55469-IDT74FCT821BTQ
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - IDT74FCT821BTQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
IDT74FCT821BTQ
Integrated Circuits (ICs) - Logic - Flip Flops IDT74FCT821BTQ
BUS INTERFACE REGISTER

BUS INTERFACE REGISTER

Supplier's Site
Flip Flops - IDT74FCT821BTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
IDT74FCT821BTQ
Flip Flops IDT74FCT821BTQ
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 55469-IDT74FCT821BTQ IDT74FCT821BTQ IDT74FCT821BTQ
Product Name Logic - Logic - Flip Flops - IDT74FCT821BTQ Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74HCT173DB,112 - Lingto Electronic Limited
Specs
fMAX 80 MHz
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers