Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807PYG8 IDT74FCT3807PYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718622-IDT74FCT3807P YG8 Manufacturer Homepage: www.idt.com Reference case: SSOP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718622-IDT74FCT3807P YG8 Manufacturer Homepage: www.idt.com Reference case: SSOP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807PYG8
718622-IDT74FCT3807PYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807PYG8 718622-IDT74FCT3807PYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718622-IDT74FCT3807P YG8 Manufacturer Homepage: www.idt.com Reference case: SSOP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 718622-IDT74FCT3807PYG8
Manufacturer Homepage: www.idt.com
Reference case: SSOP
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 718622-IDT74FCT3807PYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807PYG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Application Specific Clock/Timing - CY22800FXC-031A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details