Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYI IDT74FCT3807APYI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185026-IDT74FCT3807 APYI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185026-IDT74FCT3807 APYI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYI - 1185026-IDT74FCT3807APYI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYI
1185026-IDT74FCT3807APYI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYI 1185026-IDT74FCT3807APYI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185026-IDT74FCT3807 APYI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: IDT74FCT3807 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185026-IDT74FCT3807APYI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 100MHz
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: IDT74FCT3807
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1185026-IDT74FCT3807APYI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYI
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SI-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12622-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers