Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYG8 IDT74FCT3807APYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068705-IDT74FCT3807A PYG8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068705-IDT74FCT3807A PYG8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYG8
068705-IDT74FCT3807APYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYG8 068705-IDT74FCT3807APYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068705-IDT74FCT3807A PYG8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068705-IDT74FCT3807APYG8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068705-IDT74FCT3807APYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYG8
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321580-RV-8564-C3-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09367-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers