Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops IDT74FCT377TQ

Description
Win Source Part Number: 1064620-IDT74FCT377T Q Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-IDT74FCT377TQ,I DTIDTIDT74FCT377TQ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1064620-IDT74FCT377T Q Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-IDT74FCT377TQ,I DTIDTIDT74FCT377TQ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1064620-IDT74FCT377TQ
Integrated Circuits (ICs) - Logic - Flip Flops 1064620-IDT74FCT377TQ
Win Source Part Number: 1064620-IDT74FCT377T Q Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-IDT74FCT377TQ,I DTIDTIDT74FCT377TQ Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1064620-IDT74FCT377TQ
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Type: D-Type
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 15mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 6 pF
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-IDT74FCT377TQ,IDTIDTIDT74FCT377TQ
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - IDT74FCT377TQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
IDT74FCT377TQ
Integrated Circuits (ICs) - Logic - Flip Flops IDT74FCT377TQ
OCTAL D FLIP-FLOP

OCTAL D FLIP-FLOP

Supplier's Site
Flip Flops - IDT74FCT377TQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
IDT74FCT377TQ
Flip Flops IDT74FCT377TQ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1064620-IDT74FCT377TQ IDT74FCT377TQ IDT74FCT377TQ
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 1727-3991-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
6 suppliers