Integrated Device Technology Logic - Logic - Flip Flops - IDT74FCT374ATSO IDT74FCT374ATSO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 109390-IDT74FCT374AT SO Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1mA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 109390-IDT74FCT374AT SO Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1mA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT374ATSO
109390-IDT74FCT374ATSO
Logic - Logic - Flip Flops - IDT74FCT374ATSO 109390-IDT74FCT374ATSO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 109390-IDT74FCT374AT SO Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1mA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 109390-IDT74FCT374ATSO
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1mA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 109390-IDT74FCT374ATSO
Product Name Logic - Logic - Flip Flops - IDT74FCT374ATSO
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 6.5 ns
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC107PW,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details