Integrated Device Technology Electronic Surplus - IDT74FCT245TP IDT74FCT245TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185005-IDT74FCT245T P Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185005-IDT74FCT245T P Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT245TP - 1185005-IDT74FCT245TP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT245TP
1185005-IDT74FCT245TP
Electronic Surplus - IDT74FCT245TP 1185005-IDT74FCT245TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185005-IDT74FCT245T P Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185005-IDT74FCT245TP
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1185005-IDT74FCT245TP
Product Name Electronic Surplus - IDT74FCT245TP
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details