Integrated Device Technology Electronic Surplus - IDT74FCT245DTSO IDT74FCT245DTSO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185003-IDT74FCT245D TSO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185003-IDT74FCT245D TSO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT245DTSO - 1185003-IDT74FCT245DTSO - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT245DTSO
1185003-IDT74FCT245DTSO
Electronic Surplus - IDT74FCT245DTSO 1185003-IDT74FCT245DTSO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185003-IDT74FCT245D TSO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185003-IDT74FCT245DTSO
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1185003-IDT74FCT245DTSO
Product Name Electronic Surplus - IDT74FCT245DTSO
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details