Integrated Device Technology Electronic Surplus - IDT74FCT245ATQ IDT74FCT245ATQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185000-IDT74FCT245A TQ Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185000-IDT74FCT245A TQ Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT245ATQ - 1185000-IDT74FCT245ATQ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT245ATQ
1185000-IDT74FCT245ATQ
Electronic Surplus - IDT74FCT245ATQ 1185000-IDT74FCT245ATQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185000-IDT74FCT245A TQ Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185000-IDT74FCT245ATQ
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1185000-IDT74FCT245ATQ
Product Name Electronic Surplus - IDT74FCT245ATQ
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details