Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TPY IDT74FCT240TPY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55373-IDT74FCT240TPY Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55373-IDT74FCT240TPY Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TPY - 55373-IDT74FCT240TPY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TPY
55373-IDT74FCT240TPY
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TPY 55373-IDT74FCT240TPY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55373-IDT74FCT240TPY Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 55373-IDT74FCT240TPY
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 55373-IDT74FCT240TPY
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TPY
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM239LARZ - 860128-ADM239LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details