Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TP IDT74FCT240TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55372-IDT74FCT240TP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55372-IDT74FCT240TP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TP - 55372-IDT74FCT240TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TP
55372-IDT74FCT240TP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TP 55372-IDT74FCT240TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55372-IDT74FCT240TP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 55372-IDT74FCT240TP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 55372-IDT74FCT240TP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT240TP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details