Integrated Device Technology Electronic Surplus - IDT74FCT16823CTPA IDT74FCT16823CTPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184979-IDT74FCT1682 3CTPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184979-IDT74FCT1682 3CTPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT16823CTPA - 1184979-IDT74FCT16823CTPA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT16823CTPA
1184979-IDT74FCT16823CTPA
Electronic Surplus - IDT74FCT16823CTPA 1184979-IDT74FCT16823CTPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184979-IDT74FCT1682 3CTPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184979-IDT74FCT16823CTPA
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1184979-IDT74FCT16823CTPA
Product Name Electronic Surplus - IDT74FCT16823CTPA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 4035BDC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Parallel Out
Output Characteristics Non-Inverted
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
8-bit serial-in, parallel-out shift register - 74HC164BQ/GX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details