Integrated Device Technology Electronic Surplus - IDT74FCT16374CTPF IDT74FCT16374CTPF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184966-IDT74FCT1637 4CTPF Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184966-IDT74FCT1637 4CTPF Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT16374CTPF - 1184966-IDT74FCT16374CTPF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT16374CTPF
1184966-IDT74FCT16374CTPF
Electronic Surplus - IDT74FCT16374CTPF 1184966-IDT74FCT16374CTPF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184966-IDT74FCT1637 4CTPF Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184966-IDT74FCT16374CTPF
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1184966-IDT74FCT16374CTPF
Product Name Electronic Surplus - IDT74FCT16374CTPF
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1040546-74LV4094DB,118 - Win Source Electronics
Specs
Supply Voltage 1V ~ 3.6V
Output Characteristics Tri-State
Package Type SSOP
View Details
4 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VEA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
Logic - Shift Registers - 74AC299SJ - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details