Integrated Device Technology Electronic Surplus - IDT74FCT162823CTPV IDT74FCT162823CTPV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184949-IDT74FCT1628 23CTPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184949-IDT74FCT1628 23CTPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT162823CTPV - 1184949-IDT74FCT162823CTPV - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT162823CTPV
1184949-IDT74FCT162823CTPV
Electronic Surplus - IDT74FCT162823CTPV 1184949-IDT74FCT162823CTPV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184949-IDT74FCT1628 23CTPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184949-IDT74FCT162823CTPV
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1184949-IDT74FCT162823CTPV
Product Name Electronic Surplus - IDT74FCT162823CTPV
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74F675ASC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details