Integrated Device Technology Electronic Surplus - IDT74FCT162823BTPA IDT74FCT162823BTPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184948-IDT74FCT1628 23BTPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184948-IDT74FCT1628 23BTPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT162823BTPA - 1184948-IDT74FCT162823BTPA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT162823BTPA
1184948-IDT74FCT162823BTPA
Electronic Surplus - IDT74FCT162823BTPA 1184948-IDT74FCT162823BTPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184948-IDT74FCT1628 23BTPA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184948-IDT74FCT162823BTPA
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1184948-IDT74FCT162823BTPA
Product Name Electronic Surplus - IDT74FCT162823BTPA
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3247-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers