Integrated Device Technology Integrated Circuits(ICs) IDT74FCT162823ATPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281970-IDT74FCT16282 3ATPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281970-IDT74FCT16282 3ATPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 281970-IDT74FCT162823ATPA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
281970-IDT74FCT162823ATPA
Integrated Circuits(ICs) 281970-IDT74FCT162823ATPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281970-IDT74FCT16282 3ATPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 281970-IDT74FCT162823ATPA
Category: Integrated Circuits(ICs)
Family: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 281970-IDT74FCT162823ATPA
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCA164245VRE4 - 1131148-74AVCA164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details