Integrated Device Technology Integrated Circuits(ICs) IDT74FCT162501ATPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281962-IDT74FCT16250 1ATPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281962-IDT74FCT16250 1ATPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 281962-IDT74FCT162501ATPA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
281962-IDT74FCT162501ATPA
Integrated Circuits(ICs) 281962-IDT74FCT162501ATPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281962-IDT74FCT16250 1ATPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 281962-IDT74FCT162501ATPA
Category: Integrated Circuits(ICs)
Family: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 281962-IDT74FCT162501ATPA
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74HC594D-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54F676SDMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Shift Registers - 74HC595D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details