Integrated Device Technology Integrated Circuits(ICs) IDT74FCT162374CTPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281947-IDT74FCT16237 4CTPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281947-IDT74FCT16237 4CTPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 281947-IDT74FCT162374CTPA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
281947-IDT74FCT162374CTPA
Integrated Circuits(ICs) 281947-IDT74FCT162374CTPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281947-IDT74FCT16237 4CTPA Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 281947-IDT74FCT162374CTPA
Category: Integrated Circuits(ICs)
Family: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 281947-IDT74FCT162374CTPA
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595PW-Q100/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers