Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCHS162830DF IDT74ALVCHS162830DF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184903-IDT74ALVCHS1 62830DF Series: 74ALVCHS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Part Status: Obsolete(EOL) Family Name: 74ALVCHS162830 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 80-TVSOP Alternative Parts (Cross-Reference): 74ALVCHS162830GRG4; SN74ALVCHS162830DBB; SN74ALVCHS162830DBBR ; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184903-IDT74ALVCHS1 62830DF Series: 74ALVCHS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Part Status: Obsolete(EOL) Family Name: 74ALVCHS162830 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 80-TVSOP Alternative Parts (Cross-Reference): 74ALVCHS162830GRG4; SN74ALVCHS162830DBB; SN74ALVCHS162830DBBR ; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCHS162830DF - 1184903-IDT74ALVCHS162830DF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCHS162830DF
1184903-IDT74ALVCHS162830DF
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCHS162830DF 1184903-IDT74ALVCHS162830DF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184903-IDT74ALVCHS1 62830DF Series: 74ALVCHS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Part Status: Obsolete(EOL) Family Name: 74ALVCHS162830 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 80-TVSOP Alternative Parts (Cross-Reference): 74ALVCHS162830GRG4; SN74ALVCHS162830DBB; SN74ALVCHS162830DBBR ; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184903-IDT74ALVCHS162830DF
Series: 74ALVCHS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 80-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Part Status: Obsolete(EOL)
Family Name: 74ALVCHS162830
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 80-TVSOP
Alternative Parts (Cross-Reference): 74ALVCHS162830GRG4; SN74ALVCHS162830DBB; SN74ALVCHS162830DBBR;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1184903-IDT74ALVCHS162830DF
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCHS162830DF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details