Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V7230L10BBG IDT72V7230L10BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776632-IDT72V7230L10 BBG Series: 72V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 36K (512 x 72) Access Time: 6.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Maximum Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776632-IDT72V7230L10 BBG Series: 72V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 36K (512 x 72) Access Time: 6.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Maximum Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V7230L10BBG - 776632-IDT72V7230L10BBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V7230L10BBG
776632-IDT72V7230L10BBG
Logic - Logic - FIFOs Memory - IDT72V7230L10BBG 776632-IDT72V7230L10BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776632-IDT72V7230L10 BBG Series: 72V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 36K (512 x 72) Access Time: 6.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Maximum Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776632-IDT72V7230L10BBG
Series: 72V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 36K (512 x 72)
Access Time: 6.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (17x17)
Maximum Supply Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776632-IDT72V7230L10BBG
Product Name Logic - Logic - FIFOs Memory - IDT72V7230L10BBG
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 28270509 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details