Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V245L15TFGI IDT72V245L15TFGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205102-IDT72V245L15T FGI Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 72K (4K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205102-IDT72V245L15T FGI Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 72K (4K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V245L15TFGI - 205102-IDT72V245L15TFGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V245L15TFGI
205102-IDT72V245L15TFGI
Logic - Logic - FIFOs Memory - IDT72V245L15TFGI 205102-IDT72V245L15TFGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205102-IDT72V245L15T FGI Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 72K (4K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205102-IDT72V245L15TFGI
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 72K (4K x 18)
Access Time: 10ns
Current - Supply (Max): 30mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: Synchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205102-IDT72V245L15TFGI
Product Name Logic - Logic - FIFOs Memory - IDT72V245L15TFGI
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2551565 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details