Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V2113L6PFG IDT72V2113L6PFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068689-IDT72V2113L6P FG Packaging: Tray Mounting: SMD (SMT) Data Rate: 166MHz Memory Size: 4.5M (256K x 18)(512K x 9) Access Time: 4ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068689-IDT72V2113L6P FG Packaging: Tray Mounting: SMD (SMT) Data Rate: 166MHz Memory Size: 4.5M (256K x 18)(512K x 9) Access Time: 4ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V2113L6PFG - 068689-IDT72V2113L6PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V2113L6PFG
068689-IDT72V2113L6PFG
Logic - Logic - FIFOs Memory - IDT72V2113L6PFG 068689-IDT72V2113L6PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068689-IDT72V2113L6P FG Packaging: Tray Mounting: SMD (SMT) Data Rate: 166MHz Memory Size: 4.5M (256K x 18)(512K x 9) Access Time: 4ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068689-IDT72V2113L6PFG
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 166MHz
Memory Size: 4.5M (256K x 18)(512K x 9)
Access Time: 4ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 068689-IDT72V2113L6PFG
Product Name Logic - Logic - FIFOs Memory - IDT72V2113L6PFG
Memory Category FIFO
Data Rate 166 MHz
Access Time 4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74S225 16 x 5 asynchronous FIFO memory - SN74S225N - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP
View Details
6 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details