Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V06L15J8 IDT72V06L15J8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205100-IDT72V06L15J8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 144K (16K x 9) Access Time: 15ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205100-IDT72V06L15J8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 144K (16K x 9) Access Time: 15ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V06L15J8 - 205100-IDT72V06L15J8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V06L15J8
205100-IDT72V06L15J8
Logic - Logic - FIFOs Memory - IDT72V06L15J8 205100-IDT72V06L15J8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205100-IDT72V06L15J8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 144K (16K x 9) Access Time: 15ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205100-IDT72V06L15J8
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 40MHz
Memory Size: 144K (16K x 9)
Access Time: 15ns
Current - Supply (Max): 75mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (14x11.46)
Purpose: Asynchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205100-IDT72V06L15J8
Product Name Logic - Logic - FIFOs Memory - IDT72V06L15J8
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details