Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723651L20PQF IDT723651L20PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 084541-IDT723651L20P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 72K (2K x 36) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 084541-IDT723651L20P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 72K (2K x 36) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723651L20PQF - 084541-IDT723651L20PQF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723651L20PQF
084541-IDT723651L20PQF
Logic - Logic - FIFOs Memory - IDT723651L20PQF 084541-IDT723651L20PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 084541-IDT723651L20P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 72K (2K x 36) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 084541-IDT723651L20PQF
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 72K (2K x 36)
Access Time: 13ns
Current - Supply (Max): 400μA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-PQFP (24.13x24.13)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 084541-IDT723651L20PQF
Product Name Logic - Logic - FIFOs Memory - IDT723651L20PQF
Memory Category FIFO
Data Rate 50 MHz
Access Time 13 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Pins 128
View Details