Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723614L20PQF IDT723614L20PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131955-IDT723614L20P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131955-IDT723614L20P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723614L20PQF - 131955-IDT723614L20PQF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723614L20PQF
131955-IDT723614L20PQF
Logic - Logic - FIFOs Memory - IDT723614L20PQF 131955-IDT723614L20PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131955-IDT723614L20P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131955-IDT723614L20PQF
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 12ns
Current - Supply (Max): 1mA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-PQFP (24.13x24.13)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 131955-IDT723614L20PQF
Product Name Logic - Logic - FIFOs Memory - IDT723614L20PQF
Memory Category FIFO
Data Rate 50 MHz
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 794 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details