Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723614L15PF IDT723614L15PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141566-IDT723614L15P F Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141566-IDT723614L15P F Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723614L15PF - 141566-IDT723614L15PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723614L15PF
141566-IDT723614L15PF
Logic - Logic - FIFOs Memory - IDT723614L15PF 141566-IDT723614L15PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141566-IDT723614L15P F Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141566-IDT723614L15PF
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 10ns
Current - Supply (Max): 1mA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 120-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 141566-IDT723614L15PF
Product Name Logic - Logic - FIFOs Memory - IDT723614L15PF
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 40060274 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers