Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723612L20PQF IDT723612L20PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184747-IDT723612L20 PQF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 723612L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 1mA Alternative Parts (Cross-Reference): 1O3614-30PQG4; SN54ABT3614HFP; SN74ABT3614-30PQ; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184747-IDT723612L20 PQF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 723612L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 1mA Alternative Parts (Cross-Reference): 1O3614-30PQG4; SN54ABT3614HFP; SN74ABT3614-30PQ; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723612L20PQF - 1184747-IDT723612L20PQF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723612L20PQF
1184747-IDT723612L20PQF
Logic - Logic - FIFOs Memory - IDT723612L20PQF 1184747-IDT723612L20PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184747-IDT723612L20 PQF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 723612L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 1mA Alternative Parts (Cross-Reference): 1O3614-30PQG4; SN54ABT3614HFP; SN74ABT3614-30PQ; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184747-IDT723612L20PQF
Series: 7200
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 132-BQFP Bumpered
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 12ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 723612L
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 132-PQFP (24.13x24.13)
Maximum Supply Current: 1mA
Alternative Parts (Cross-Reference): 1O3614-30PQG4; SN54ABT3614HFP; SN74ABT3614-30PQ;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184747-IDT723612L20PQF
Product Name Logic - Logic - FIFOs Memory - IDT723612L20PQF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
Memory - 580536-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details