Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723612L15PQF IDT723612L15PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139059-IDT723612L15P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139059-IDT723612L15P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723612L15PQF - 139059-IDT723612L15PQF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723612L15PQF
139059-IDT723612L15PQF
Logic - Logic - FIFOs Memory - IDT723612L15PQF 139059-IDT723612L15PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139059-IDT723612L15P QF Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 1mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139059-IDT723612L15PQF
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 10ns
Current - Supply (Max): 1mA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-PQFP (24.13x24.13)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 139059-IDT723612L15PQF
Product Name Logic - Logic - FIFOs Memory - IDT723612L15PQF
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details