Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7204L20SO IDT7204L20SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184634-IDT7204L20SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): #N/A; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184634-IDT7204L20SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): #N/A; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7204L20SO - 1184634-IDT7204L20SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7204L20SO
1184634-IDT7204L20SO
Logic - Logic - FIFOs Memory - IDT7204L20SO 1184634-IDT7204L20SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184634-IDT7204L20SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.3MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): #N/A; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184634-IDT7204L20SO
Series: 7200
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.345", 8.77mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SOIC
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): #N/A;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184634-IDT7204L20SO
Product Name Logic - Logic - FIFOs Memory - IDT7204L20SO
Memory Category FIFO
Data Rate 33 MHz
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details