Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7202LA50SO IDT7202LA50SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723940-IDT7202LA50SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7202LA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): SN74ACT7202LA50DV; MS7202AL-50FC; FQ02L50SO; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723940-IDT7202LA50SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7202LA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): SN74ACT7202LA50DV; MS7202AL-50FC; FQ02L50SO; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7202LA50SO - 723940-IDT7202LA50SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7202LA50SO
723940-IDT7202LA50SO
Logic - Logic - FIFOs Memory - IDT7202LA50SO 723940-IDT7202LA50SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723940-IDT7202LA50SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7202LA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Alternative Parts (Cross-Reference): SN74ACT7202LA50DV; MS7202AL-50FC; FQ02L50SO; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723940-IDT7202LA50SO
Series: 7200
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.345", 8.77mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 50ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 7202LA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SOIC
Maximum Supply Current: 80mA
Alternative Parts (Cross-Reference): SN74ACT7202LA50DV; MS7202AL-50FC; FQ02L50SO;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 723940-IDT7202LA50SO
Product Name Logic - Logic - FIFOs Memory - IDT7202LA50SO
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 593995-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers